Cap Ceramic Single Suppression X1/Y2 0.0047uF 760VAC/500VAC Y5V 20% (13 X 5.5mm) Radial 10mm 125°C Bulk Product overview: VY1472M51Y5VQ63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1472M51Y5VQ63V0
4700pF ±20% 500VAC Ceramic Capacitor Y5V (F) Radial, Disc
Vishay VY1472M51Y5VQ63V0
Vishay VY1472M51Y5VQ63V0
CAP CER 4700PF 500VAC Y5V RADIAL
CAP, 4700PF, 20%; Capacitance:4700pF; Product Range:VY1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
CERAMIC DISC CAP, X1/Y2, 4700PF; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Product Range:VY1 Series; Operating Temperature Min:-40°C; Series Name:VY1 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-VY1472M51Y5VQ63V0 | BC3306-ND | 1335626P | 1731310 | VY1472M51Y5VQ63V0 | 05AC0461 | 70AC7478 |
| Product Name | 0.0047uF Capacitor | Ceramic Capacitors | Single Layer Ceramic Capacitors | Single Layer Ceramic Capacitors | Ceramic Capacitors | Cap, 4700Pf, 20%; Capacitance Vishay | Ceramic Disc Cap, X1/y2, 4700Pf; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Through Hole | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to ? C (-40 to ? F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Y5V | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 4700 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF |