Cornell Dubilier Ceramic Capacitors C0603C101J1GAC

Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603C101J1GACCDE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603C101J1GACCDE-ND
Ceramic Capacitors C0603C101J1GACCDE-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603C101J1GAC - 914090-C0603C101J1GAC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0603C101J1GAC
914090-C0603C101J1GAC
Ceramic Capacitors - C0603C101J1GAC 914090-C0603C101J1GAC
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 914090-C0603C101J1GA C Series: C Operating Temperature Range: -55°C ~ 125°C Features: 100 pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Bulk Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 914090-C0603C101J1GAC
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 100 pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Bulk
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number C0603C101J1GACCDE-ND 914090-C0603C101J1GAC
Product Name Ceramic Capacitors Ceramic Capacitors - C0603C101J1GAC
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers