Vishay Intertechnology, Inc. 470pF Capacitor VY1471M31Y5UQ6TV0

Description
Cap Ceramic Single Suppression X1/Y1 470pF 760VAC/500VAC Y5U 20% (8 X 5mm) Radial 10mm 125°C T/R Product overview: VY1471M31Y5UQ6TV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1471M31Y5UQ6TV0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single Suppression X1/Y1 470pF 760VAC/500VAC Y5U 20% (8 X 5mm) Radial 10mm 125°C T/R Product overview: VY1471M31Y5UQ6TV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1471M31Y5UQ6TV0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470pF Capacitor
60-VY1471M31Y5UQ6TV0
470pF Capacitor 60-VY1471M31Y5UQ6TV0
Cap Ceramic Single Suppression X1/Y1 470pF 760VAC/500VAC Y5U 20% (8 X 5mm) Radial 10mm 125°C T/R Product overview: VY1471M31Y5UQ6TV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1471M31Y5UQ6TV0 can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y1 470pF 760VAC/500VAC Y5U 20% (8 X 5mm) Radial 10mm 125°C T/R Product overview: VY1471M31Y5UQ6TV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1471M31Y5UQ6TV0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 56-VY1471M31Y5UQ6TV0TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY1471M31Y5UQ6TV0TR-ND
Ceramic Capacitors 56-VY1471M31Y5UQ6TV0TR-ND
470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-VY1471M31Y5UQ6TV0CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY1471M31Y5UQ6TV0CT-ND
Ceramic Capacitors 56-VY1471M31Y5UQ6TV0CT-ND
470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY1471M31Y5UQ6TV0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY1471M31Y5UQ6TV0
Ceramic Capacitors VY1471M31Y5UQ6TV0
CAP CER 470PF 760VAC Y5U RADIAL

CAP CER 470PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-VY1471M31Y5UQ6TV0 56-VY1471M31Y5UQ6TV0TR-ND VY1471M31Y5UQ6TV0
Product Name 470pF Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C472J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details