Vishay Intertechnology, Inc. Ceramic Capacitors VY1470K31Y5SQ6UV0

Description
47pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
47pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY1470K31Y5SQ6UV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY1470K31Y5SQ6UV0-ND
Ceramic Capacitors VY1470K31Y5SQ6UV0-ND
47pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc

47pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Vy1 X760Y500Vac 47Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay - 69K4033 - Newark, An Avnet Company
Chicago, IL, United States
Vy1 X760Y500Vac 47Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay
69K4033
Vy1 X760Y500Vac 47Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay 69K4033
VY1 X760Y500VAC 47PF ±10% Y5S AMMO E3 ROHS COMPLIANT: YES

VY1 X760Y500VAC 47PF ±10% Y5S AMMO E3 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - VY1470K31Y5SQ6UV0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY1470K31Y5SQ6UV0
Capacitors - Ceramic Capacitors VY1470K31Y5SQ6UV0
CAP CER 47PF 760VAC Y5S RADIAL

CAP CER 47PF 760VAC Y5S RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VY1470K31Y5SQ6UV0-ND 69K4033 VY1470K31Y5SQ6UV0
Product Name Ceramic Capacitors Vy1 X760Y500Vac 47Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers