Vishay Intertechnology, Inc. 0.0039uF Capacitor VY1392M61Y5UQ6TV0

Description
Cap Ceramic Single Suppression X1/Y2 0.0039uF 760VAC/500VAC Y5U 20% (15.5 X 5mm) Radial 10mm 125°C T/R Product overview: VY1392M61Y5UQ6TV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0039uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0039uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1392M61Y5UQ6TV0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single Suppression X1/Y2 0.0039uF 760VAC/500VAC Y5U 20% (15.5 X 5mm) Radial 10mm 125°C T/R Product overview: VY1392M61Y5UQ6TV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0039uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0039uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1392M61Y5UQ6TV0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0039uF Capacitor
60-VY1392M61Y5UQ6TV0
0.0039uF Capacitor 60-VY1392M61Y5UQ6TV0
Cap Ceramic Single Suppression X1/Y2 0.0039uF 760VAC/500VAC Y5U 20% (15.5 X 5mm) Radial 10mm 125°C T/R Product overview: VY1392M61Y5UQ6TV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0039uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0039uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1392M61Y5UQ6TV0 can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y2 0.0039uF 760VAC/500VAC Y5U 20% (15.5 X 5mm) Radial 10mm 125°C T/R Product overview: VY1392M61Y5UQ6TV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0039uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0039uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1392M61Y5UQ6TV0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VY1392M61Y5UQ6TV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY1392M61Y5UQ6TV0-ND
Ceramic Capacitors VY1392M61Y5UQ6TV0-ND
3900pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

3900pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY1392M61Y5UQ6TV0 - 903106-VY1392M61Y5UQ6TV0 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VY1392M61Y5UQ6TV0
903106-VY1392M61Y5UQ6TV0
Ceramic Capacitors - VY1392M61Y5UQ6TV0 903106-VY1392M61Y5UQ6TV0
Manufacturer: Vishay Win Source Part Number: 903106-VY1392M61Y5UQ 6TV0 Series: VY1 Operating Temperature Range: -40°C ~ 125°C Features: 3900 pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc Package: Radial, Disc Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.23.0060

Manufacturer: Vishay
Win Source Part Number: 903106-VY1392M61Y5UQ6TV0
Series: VY1
Operating Temperature Range: -40°C ~ 125°C
Features: 3900 pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Package: Radial, Disc
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060

Buy Now Datasheet
Vy1 X760Y500Vac 3,9Nf ±20% Y5U Reel E3 Rohs Compliant Vishay - 69K4029 - Newark, An Avnet Company
Chicago, IL, United States
Vy1 X760Y500Vac 3,9Nf ±20% Y5U Reel E3 Rohs Compliant Vishay
69K4029
Vy1 X760Y500Vac 3,9Nf ±20% Y5U Reel E3 Rohs Compliant Vishay 69K4029
VY1 X760Y500VAC 3,9NF ±20% Y5U REEL E3 ROHS COMPLIANT: YES

VY1 X760Y500VAC 3,9NF ±20% Y5U REEL E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-VY1392M61Y5UQ6TV0 VY1392M61Y5UQ6TV0-ND 903106-VY1392M61Y5UQ6TV0 69K4029
Product Name 0.0039uF Capacitor Ceramic Capacitors Ceramic Capacitors - VY1392M61Y5UQ6TV0 Vy1 X760Y500Vac 3,9Nf ±20% Y5U Reel E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitor - Multilayer - CK06BX105K - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers