2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
SUPPRESSION CAP, 2200PF, CLASS X1/Y1 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 56-VY1222M47Y5UG6UV0TB-ND | 69AH3781 |
| Product Name | Ceramic Capacitors | Suppression Cap, 2200Pf, Class X1/y1 Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | |
| WVDC | 760 volts |