RF Diode PIN - 1 Pair Series Connection 150V 100mA 250mW PG-SOT23
RF Diode PIN - 1 Pair Series Connection 150V 100mA 250mW PG-SOT23
RF Diode PIN - 1 Pair Series Connection 150V 100mA 250mW PG-SOT23
Win Source Part Number: 1027869-BAR6404E6327
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tape & Reel
Standard Package: 3,000
Current - Max: 100 mA
Diode Type: PIN - 1 Pair Series Connection
Capacitance @ Vr, F: 0.35pF @ 20V, 1MHz
Voltage - Peak Reverse (Max): 150V
Power Dissipation (Max): 250 mW
Resistance @ If, F: 1.35Ohm @ 100mA, 100MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): MMBD1202; MMBZ4624-E3-08; MMBZ5226B-7-F; BZX84C4V7-7-F; BZX84C47-7-F; SZBZX84C39LT3GBAR 64-04 E6327; BAR64-04; BAR64-04 E-6327; BAR64-04 E6327; BAR64-04,E6327; BAR64-04-E6327; BAR64-04E-6327; BAR64-04E6327; BAR6404; BAR6404E6327; SP000012211;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Other Names: BAR6404E6327XT,BAR64
Base Product Number: BAR6404
RF DIODE PIN 150V 250MW SOT23-3 Product overview: BAR6404E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR6404E6327HTSA
RF DIODE PIN 150V 250MW SOT23-3
RF DIODE PIN 150V 250MW SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | BAR6404E6327HTSA1TR-ND | 1027869-BAR6404E6327HTSA1 | 284-BAR6404E6327HTSA1 | BAR6404E6327HTSA1 | BAR6404E6327HTSA1 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF | 150V 250MW SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | ||||
| Diode Type | PIN | PIN - 1 Pair Series Connection | PIN | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | PG-SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| VR | 150 volts | ||||
| CT | 0.3500 pF | 0.3500 pF | 0.3500 pF |