Win Source Part Number: 1371983-VSMY2940GX01
Category: Optoelectronics - LED Emitters - Infrared, UV, Visible
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 41 pct.
Type: Infrared (IR)
MSL Level: 2A (4 Weeks)
Mfr: Vishay Semiconductor Opto Division
Series: Automotive, AEC-Q101, SurfLight™
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Gull Wing
Base Product Number: MY2940
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Orientation: Top View
Voltage - Forward (Vf) (Typ): 1.4V
Viewing Angle: 20°
Current - DC Forward (If) (Max): 100mA
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 75mW/sr @ 100mA
Infrared (IR) Emitter 940nm 1.4V 100mA 75mW/sr @ 100mA 20° 2-SMD, Gull Wing
Infrared (IR) Emitter 940nm 1.4V 100mA 75mW/sr @ 100mA 20° 2-SMD, Gull Wing
Infrared (IR) Emitter 940nm 1.4V 100mA 75mW/sr @ 100mA 20° 2-SMD, Gull Wing
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | LED Lamps | Lamps |
| Product Number | VSMY2940GX01 | VSMY2940GX01DKR-ND |
| Product Name | Optoelectronics - LED Emitters - Infrared, UV, Visible | LED Emitters - Infrared, UV, Visible |