Vishay Intertechnology, Inc. Optoelectronics - LED Emitters - Infrared, UV, Visible VSMY2940G

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331924-VSMY2940G Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Packaging: Reel - TR Type: Infrared (IR) Orientation: Top View Standard Package: 6,000 Mounting: Surface Mount Current - DC Forward (If) (Max): 100mA Viewing Angle: 20° Voltage - Forward (Vf) (Typ): 1.55V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 65mW/sr @ 100mA Temperature Range - Operating: -40°C ~ 85°C Case / Package: 2-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: VSMY2940GDKR,VSMY294 0GTR,VSMY2940GCT Base Product Number: MY2940 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331924-VSMY2940G Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Packaging: Reel - TR Type: Infrared (IR) Orientation: Top View Standard Package: 6,000 Mounting: Surface Mount Current - DC Forward (If) (Max): 100mA Viewing Angle: 20° Voltage - Forward (Vf) (Typ): 1.55V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 65mW/sr @ 100mA Temperature Range - Operating: -40°C ~ 85°C Case / Package: 2-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: VSMY2940GDKR,VSMY294 0GTR,VSMY2940GCT Base Product Number: MY2940 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Emitters - Infrared, UV, Visible - 1331924-VSMY2940G - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1331924-VSMY2940G
Optoelectronics - LED Emitters - Infrared, UV, Visible 1331924-VSMY2940G
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331924-VSMY2940G Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Packaging: Reel - TR Type: Infrared (IR) Orientation: Top View Standard Package: 6,000 Mounting: Surface Mount Current - DC Forward (If) (Max): 100mA Viewing Angle: 20° Voltage - Forward (Vf) (Typ): 1.55V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 65mW/sr @ 100mA Temperature Range - Operating: -40°C ~ 85°C Case / Package: 2-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: VSMY2940GDKR,VSMY294 0GTR,VSMY2940GCT Base Product Number: MY2940 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1331924-VSMY2940G
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Packaging: Reel - TR
Type: Infrared (IR)
Orientation: Top View
Standard Package: 6,000
Mounting: Surface Mount
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 20°
Voltage - Forward (Vf) (Typ): 1.55V
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 65mW/sr @ 100mA
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 2-SMD, Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: VSMY2940GDKR,VSMY2940GTR,VSMY2940GCT
Base Product Number: MY2940
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1331924-VSMY2940G
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Mini-mold side view chip LED - SML-A12DT(J) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Orange
Peak Wavelength 606 nm (6060 Å)
View Details
2 suppliers