Vishay Precision Group Ir Emitter, 850Nm, Smd; Viewing Angle Vishay VSMY2853RG

Description
IR EMITTER, 850NM, SMD; Viewing Angle:56°; Diode Case Style:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 850NM, SMD; Viewing Angle:56°; Diode Case Style:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 850Nm, Smd; Viewing Angle Vishay - 62W1350 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 850Nm, Smd; Viewing Angle Vishay
62W1350
Ir Emitter, 850Nm, Smd; Viewing Angle Vishay 62W1350
IR EMITTER, 850NM, SMD; Viewing Angle:56°; Diode Case Style:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMITTER, 850NM, SMD; Viewing Angle:56°; Diode Case Style:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62W1350
Product Name Ir Emitter, 850Nm, Smd; Viewing Angle Vishay
Viewing Angle 56 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details