Vishay Precision Group IR LEDs VSMY1850

Description
HIGH SPEED IR SURF.EMIT.DIODE 850nm-e4
Request a Quote Datasheet
Description
HIGH SPEED IR SURF.EMIT.DIODE 850nm-e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 2576985P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2576985P
IR LEDs 2576985P
HIGH SPEED IR SURF.EMIT.DIODE 850nm-e4

HIGH SPEED IR SURF.EMIT.DIODE 850nm-e4

Supplier's Site
IR LEDs - 2576984 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2576984
IR LEDs 2576984
HIGH SPEED IR SURF.EMIT.DIODE 850nm-e4

HIGH SPEED IR SURF.EMIT.DIODE 850nm-e4

Supplier's Site
IR LEDs - 2576985 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2576985
IR LEDs 2576985
HIGH SPEED IR SURF.EMIT.DIODE 850nm-e4

HIGH SPEED IR SURF.EMIT.DIODE 850nm-e4

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs - VSMY1850 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs
VSMY1850
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs VSMY1850
5mW/sr@100mA 120° 5V 100mA 1.65V 190mW 850nm 0805 Infrared (IR) LEDs ROHS

5mW/sr@100mA 120° 5V 100mA 1.65V 190mW 850nm 0805 Infrared (IR) LEDs ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2576985P VSMY1850
Product Name IR LEDs Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å) 850 nm (8500 Å)
Lens Type Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details