Vishay Intertechnology, Inc. IR LEDs VSMY14940

Description
IR LED 940nm 90mW/sr 9deg Side-View SMD
Request a Quote Datasheet
Description
IR LED 940nm 90mW/sr 9deg Side-View SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 1612158P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1612158P
IR LEDs 1612158P
IR LED 940nm 90mW/sr 9deg Side-View SMD

IR LED 940nm 90mW/sr 9deg Side-View SMD

Supplier's Site
IR LEDs - 1612073 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1612073
IR LEDs 1612073
IR LED 940nm 90mW/sr 9deg Side-View SMD

IR LED 940nm 90mW/sr 9deg Side-View SMD

Supplier's Site
IR LEDs - 1612158 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1612158
IR LEDs 1612158
IR LED 940nm 90mW/sr 9deg Side-View SMD

IR LED 940nm 90mW/sr 9deg Side-View SMD

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs - VSMY14940 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs
VSMY14940
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs VSMY14940
50mW/sr@70mA 18° 1.48V 940nm SMD,2.5x3mm Infrared (IR) LEDs ROHS

50mW/sr@70mA 18° 1.48V 940nm SMD,2.5x3mm Infrared (IR) LEDs ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1612158P 1612073 VSMY14940
Product Name IR LEDs IR LEDs Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs
LED Type Infrared Infrared
Peak Wavelength 960 nm (9600 Å) 960 nm (9600 Å) 940 nm (9400 Å)
Optical Power Output 40 milliwatts
LED Package: 3 x 2.51 x 1.2mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
High Brightness LED - CLM1B-AKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details
EXCELED™ Series Mini-mold Chip LED - SMLEN3WBC8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type White
Optical Power Output 33 milliwatts
View Details