Vishay Precision Group Infrared Emitter 950 Nm Lcc; Peak Wavelength Vishay VSMS3700-GS08

Description
INFRARED EMITTER 950 NM LCC; Peak Wavelength:950nm; Angle of Half Intensity:60°; Diode Case Style:LCC; Radiant Intensity (Ie):4.5mW/Sr; Rise Time:800ns; Fall Time tf:800ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER 950 NM LCC; Peak Wavelength:950nm; Angle of Half Intensity:60°; Diode Case Style:LCC; Radiant Intensity (Ie):4.5mW/Sr; Rise Time:800ns; Fall Time tf:800ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter 950 Nm Lcc; Peak Wavelength Vishay - 78Y9617 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter 950 Nm Lcc; Peak Wavelength Vishay
78Y9617
Infrared Emitter 950 Nm Lcc; Peak Wavelength Vishay 78Y9617
INFRARED EMITTER 950 NM LCC; Peak Wavelength:950nm; Angle of Half Intensity:60°; Diode Case Style:LCC; Radiant Intensity (Ie):4.5mW/Sr; Rise Time:800ns; Fall Time tf:800ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; RoHS Compliant: Yes

INFRARED EMITTER 950 NM LCC; Peak Wavelength:950nm; Angle of Half Intensity:60°; Diode Case Style:LCC; Radiant Intensity (Ie):4.5mW/Sr; Rise Time:800ns; Fall Time tf:800ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 78Y9617
Product Name Infrared Emitter 950 Nm Lcc; Peak Wavelength Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS6-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Zener Diodes - 1220901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details