Vishay Precision Group Ir Emitter, 850Nm, 24Deg, Smd; Viewing Angle Vishay VSMG285011G

Description
IR EMITTER, 850NM, 24DEG, SMD; Viewing Angle:24°; Diode Case Style:SMD; Forward Current If(AV):100mA; Forward Voltage VF Max:1.8V; Rise Time:20ns; Fall Time tf:20ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 850NM, 24DEG, SMD; Viewing Angle:24°; Diode Case Style:SMD; Forward Current If(AV):100mA; Forward Voltage VF Max:1.8V; Rise Time:20ns; Fall Time tf:20ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 850Nm, 24Deg, Smd; Viewing Angle Vishay - 86X1199 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 850Nm, 24Deg, Smd; Viewing Angle Vishay
86X1199
Ir Emitter, 850Nm, 24Deg, Smd; Viewing Angle Vishay 86X1199
IR EMITTER, 850NM, 24DEG, SMD; Viewing Angle:24°; Diode Case Style:SMD; Forward Current If(AV):100mA; Forward Voltage VF Max:1.8V; Rise Time:20ns; Fall Time tf:20ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMITTER, 850NM, 24DEG, SMD; Viewing Angle:24°; Diode Case Style:SMD; Forward Current If(AV):100mA; Forward Voltage VF Max:1.8V; Rise Time:20ns; Fall Time tf:20ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86X1199
Product Name Ir Emitter, 850Nm, 24Deg, Smd; Viewing Angle Vishay
Viewing Angle 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE8600M2 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-46 Drip Lens
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details
Circular high-brightness LED lamp - SLI-343YY - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers