Vishay Precision Group Ir Emitter, 850Nm, Smd; Viewing Angle Vishay VSMG10850

Description
IR EMITTER, 850NM, SMD; Viewing Angle:150°; Diode Case Style:-; Forward Current If(AV):65mA; Forward Voltage VF Max:1.9V; Rise Time:20ns; Fall Time tf:20ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 850NM, SMD; Viewing Angle:150°; Diode Case Style:-; Forward Current If(AV):65mA; Forward Voltage VF Max:1.9V; Rise Time:20ns; Fall Time tf:20ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 850Nm, Smd; Viewing Angle Vishay - 69W0256 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 850Nm, Smd; Viewing Angle Vishay
69W0256
Ir Emitter, 850Nm, Smd; Viewing Angle Vishay 69W0256
IR EMITTER, 850NM, SMD; Viewing Angle:150°; Diode Case Style:-; Forward Current If(AV):65mA; Forward Voltage VF Max:1.9V; Rise Time:20ns; Fall Time tf:20ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMITTER, 850NM, SMD; Viewing Angle:150°; Diode Case Style:-; Forward Current If(AV):65mA; Forward Voltage VF Max:1.9V; Rise Time:20ns; Fall Time tf:20ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 69W0256
Product Name Ir Emitter, 850Nm, Smd; Viewing Angle Vishay
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Super Nova 2 LED Module Daylight White - MD-EL-SN2-DW - ECO Light LED
Specs
LED Type White
Optical Power Output 600 milliwatts
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details