SunLED Company, LLC LED Color Lighting XZDG25X143S

Description
LED Lighting Color - Green 525nm (Typ) Nonstandard SMD
Request a Quote Datasheet
Description
LED Lighting Color - Green 525nm (Typ) Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XZDG25X143S-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XZDG25X143S-ND
LED Color Lighting XZDG25X143S-ND
LED Lighting Color - Green 525nm (Typ) Nonstandard SMD

LED Lighting Color - Green 525nm (Typ) Nonstandard SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XZDG25X143S-ND
Product Name LED Color Lighting
LED Package: Nonstandard SMD
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED Indication - Discrete - XZM2CRK89S-1-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details