Vishay Precision Group Ir Emitter, 890Nm, 2.4Mm, Lcc-2, Smd; Viewing Angle Vishay VSMF3710-GS08

Description
IR EMITTER, 890NM, 2.4MM, LCC-2, SMD; Viewing Angle:60°; Diode Case Style:LCC; Forward Current If(AV):100mA; Forward Voltage VF Max:1.4V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 890NM, 2.4MM, LCC-2, SMD; Viewing Angle:60°; Diode Case Style:LCC; Forward Current If(AV):100mA; Forward Voltage VF Max:1.4V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 890Nm, 2.4Mm, Lcc-2, Smd; Viewing Angle Vishay - 31M2970 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 890Nm, 2.4Mm, Lcc-2, Smd; Viewing Angle Vishay
31M2970
Ir Emitter, 890Nm, 2.4Mm, Lcc-2, Smd; Viewing Angle Vishay 31M2970
IR EMITTER, 890NM, 2.4MM, LCC-2, SMD; Viewing Angle:60°; Diode Case Style:LCC; Forward Current If(AV):100mA; Forward Voltage VF Max:1.4V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

IR EMITTER, 890NM, 2.4MM, LCC-2, SMD; Viewing Angle:60°; Diode Case Style:LCC; Forward Current If(AV):100mA; Forward Voltage VF Max:1.4V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31M2970
Product Name Ir Emitter, 890Nm, 2.4Mm, Lcc-2, Smd; Viewing Angle Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z50FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
Specs
Diode Applications Rectifier
VF 1.55 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG805C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details