Vishay Precision Group Ir Emitter, 940Nm, 14Deg, Smd; Viewing Angle Vishay VSMB294008G

Description
IR EMITTER, 940NM, 14DEG, SMD; Viewing Angle:14°; Diode Case Style:SMD; Forward Current If(AV):100mA; Forward Voltage VF Max:1.6V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 940NM, 14DEG, SMD; Viewing Angle:14°; Diode Case Style:SMD; Forward Current If(AV):100mA; Forward Voltage VF Max:1.6V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 940Nm, 14Deg, Smd; Viewing Angle Vishay - 86X1198 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 940Nm, 14Deg, Smd; Viewing Angle Vishay
86X1198
Ir Emitter, 940Nm, 14Deg, Smd; Viewing Angle Vishay 86X1198
IR EMITTER, 940NM, 14DEG, SMD; Viewing Angle:14°; Diode Case Style:SMD; Forward Current If(AV):100mA; Forward Voltage VF Max:1.6V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMITTER, 940NM, 14DEG, SMD; Viewing Angle:14°; Diode Case Style:SMD; Forward Current If(AV):100mA; Forward Voltage VF Max:1.6V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ir Emitter, 940Nm, 14Deg, Smd; Viewing Angle Vishay - 86X1197 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 940Nm, 14Deg, Smd; Viewing Angle Vishay
86X1197
Ir Emitter, 940Nm, 14Deg, Smd; Viewing Angle Vishay 86X1197
IR EMITTER, 940NM, 14DEG, SMD; Viewing Angle:14°; Diode Case Style:SMD; Forward Current If(AV):100mA; Forward Voltage VF Max:1.6V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMITTER, 940NM, 14DEG, SMD; Viewing Angle:14°; Diode Case Style:SMD; Forward Current If(AV):100mA; Forward Voltage VF Max:1.6V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86X1198
Product Name Ir Emitter, 940Nm, 14Deg, Smd; Viewing Angle Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z50FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD - Model: YA982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details