Vishay Precision Group IR LEDs VSMA1094250

Description
HiPow IR Emitting Diode
Request a Quote
Description
HiPow IR Emitting Diode
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 2387042 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2387042
IR LEDs 2387042
HiPow IR Emitting Diode

HiPow IR Emitting Diode

Supplier's Site
IR LEDs - 2387043P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2387043P
IR LEDs 2387043P
HiPow IR Emitting Diode

HiPow IR Emitting Diode

Supplier's Site
IR LEDs - 2387043 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2387043
IR LEDs 2387043
HiPow IR Emitting Diode

HiPow IR Emitting Diode

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 2387042
Product Name IR LEDs
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 846-CSL0903VT1TR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241900-SMF-2432USBC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 110 degrees
View Details
2 suppliers