Vishay Precision Group IR LEDs VSLY3850

Description
Infrared LED 850nm 18deg 10ns 3mm
Request a Quote Datasheet
Description
Infrared LED 850nm 18deg 10ns 3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 7734006 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
7734006
IR LEDs 7734006
Infrared LED 850nm 18deg 10ns 3mm

Infrared LED 850nm 18deg 10ns 3mm

Supplier's Site
IR LEDs - 7734006P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
7734006P
IR LEDs 7734006P
Infrared LED 850nm 18deg 10ns 3mm

Infrared LED 850nm 18deg 10ns 3mm

Supplier's Site
IR LEDs - 1657095 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1657095
IR LEDs 1657095
Infrared LED 850nm 18deg 10ns 3mm

Infrared LED 850nm 18deg 10ns 3mm

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1104256-VSLY3850
Optoelectronics - LED Emitters - Infrared, UV, Visible 1104256-VSLY3850
Win Source Part Number: 1104256-VSLY3850 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: SurfLight™ Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 5,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 36° Voltage - Forward (Vf) (Typ): 1.65V Wavelength: 850nm Radiant Intensity (Ie) Min @ If: 35mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SFH 4556P; SFH 4546; SFH 4556; OED-EL-1L1; SSL-LX5093SYC; SSL-LX5093ITVSLY3850 .; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Base Product Number: VSLY3850

Win Source Part Number: 1104256-VSLY3850
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Series: SurfLight™
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 5,000
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 36°
Voltage - Forward (Vf) (Typ): 1.65V
Wavelength: 850nm
Radiant Intensity (Ie) Min @ If: 35mW/sr @ 100mA
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): SFH 4556P; SFH 4546; SFH 4556; OED-EL-1L1; SSL-LX5093SYC; SSL-LX5093ITVSLY3850.;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: VSLY3850

Buy Now Datasheet
Diode, Ir Emitting, 3Mm, 850Nm; Viewing Angle Vishay - 78T1294 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ir Emitting, 3Mm, 850Nm; Viewing Angle Vishay
78T1294
Diode, Ir Emitting, 3Mm, 850Nm; Viewing Angle Vishay 78T1294
DIODE, IR EMITTING, 3MM, 850NM; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

DIODE, IR EMITTING, 3MM, 850NM; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7734006 7734006P 1104256-VSLY3850 78T1294
Product Name IR LEDs IR LEDs Optoelectronics - LED Emitters - Infrared, UV, Visible Diode, Ir Emitting, 3Mm, 850Nm; Viewing Angle Vishay
LED Package: 3mm
LED Type Infrared Infrared
Peak Wavelength 870 nm (8700 Å) 870 nm (8700 Å) 850 nm (8500 Å)
Number of Array Elements 1
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
3W Mini High Power LED - ASMT-JR30-AST01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details
2 suppliers