Vishay Precision Group Power Modules; Repetitive Peak Reverse Voltage Vishay VSKD166/12PBF

Description
POWER MODULES; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:165A; Forward Voltage Max:1.43V; Diode Module Configuration:Dual Series; Diode Case Style:INT-A-PAK; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
POWER MODULES; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:165A; Forward Voltage Max:1.43V; Diode Module Configuration:Dual Series; Diode Case Style:INT-A-PAK; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Modules; Repetitive Peak Reverse Voltage Vishay - 52T7457 - Newark, An Avnet Company
Chicago, IL, United States
Power Modules; Repetitive Peak Reverse Voltage Vishay
52T7457
Power Modules; Repetitive Peak Reverse Voltage Vishay 52T7457
POWER MODULES; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:165A; Forward Voltage Max:1.43V; Diode Module Configuration:Dual Series; Diode Case Style:INT-A-PAK; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

POWER MODULES; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:165A; Forward Voltage Max:1.43V; Diode Module Configuration:Dual Series; Diode Case Style:INT-A-PAK; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 52T7457
Product Name Power Modules; Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X100UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
Specs
Diode Applications Rectifier
VF 1.55 volts
VR 1400 volts
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type FRD - Model: FDRW60C120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details