Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount Module
BRIDGE RECT 3P 1.2KV 100A MODULE
BRIDGE RECT 3P 1.2KV 100A MODULE
Bridge Rectifier, 1200V, 100A, 3Ph
The M50 Series modules utilize highly efficient thermal management to provide high surge capability, long lifetime and reliable performance. Features:
Discrete Semiconductor Modules DIODE MODULE 480VAC 100ADC 1200VP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Galco Industrial Electronics | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | General Purpose Diodes | Diodes |
| Product Number | CC1660-ND | M50100TB1200 | M50100TB1200 | M50100TB1200 | 70130639 | M50100TB1200 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | CRDM Three Phase Standard Diode | DIODE MODULE; 100A; 480VAC; 1500A I/P LEAKAGE | Discrete Semiconductor Modules |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | Module | |||||
| RoHS Compliant | RoHS | |||||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to ? C (-40 to ? F) | |||
| Life Cycle Stage | Active |