Vishay Intertechnology, Inc. Bridge Rectifiers - VSIB460-E3/45 VSIB460-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 1117705-VSIB460-E3/4 5 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2.3A Voltage - Forward (Vf) (Max) @ If: 950mV @ 2A Current - Reverse Leakage @ Vr: 10μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GSIB-5S Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1117705-VSIB460-E3/4 5 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2.3A Voltage - Forward (Vf) (Max) @ If: 950mV @ 2A Current - Reverse Leakage @ Vr: 10μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GSIB-5S Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - VSIB460-E3/45 - 1117705-VSIB460-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - VSIB460-E3/45
1117705-VSIB460-E3/45
Bridge Rectifiers - VSIB460-E3/45 1117705-VSIB460-E3/45
Manufacturer: Vishay Win Source Part Number: 1117705-VSIB460-E3/4 5 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2.3A Voltage - Forward (Vf) (Max) @ If: 950mV @ 2A Current - Reverse Leakage @ Vr: 10μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GSIB-5S Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117705-VSIB460-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2.3A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 2A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GSIB-5S
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode and Rectifier - 299-VSIB460-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
299-VSIB460-E3/45
Diode and Rectifier 299-VSIB460-E3/45
Bridge Rectifiers 4.0 Amp 600 Volt Product overview: VSIB460-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VSIB460-E3/45 can be used for catalog matching and distributor lookup.

Bridge Rectifiers 4.0 Amp 600 Volt Product overview: VSIB460-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VSIB460-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 1117705-VSIB460-E3/45 299-VSIB460-E3/45
Product Name Bridge Rectifiers - VSIB460-E3/45 Diode and Rectifier
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - F25 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS40-07V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
6 suppliers
60A 1200V Diode and Rectifier - 280-60EPS12PBF - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers