General-purpose dual Schottky diode in a SOT666 surface-mounted plastic package measuring 1.6 mm × 1.2 mm × 0.55 mm, with a maximum reverse voltage of 40 V, forward current of 120 mA, and forward voltage of 380 mV at 1 mA. Thermal resistance from junction to ambient is 416 K/W in free air. Features low capacitance of 5 pF at 1 MHz and low reverse leakage current of 1 µA at 30 V. Designed for ultra high-speed switching and voltage clamping applications.
General-purpose dual Schottky diode, encapsulated in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022088-BAS40-07V,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Current - Reverse Leakage @ Vr: 10μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 120mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-666
Alternative Parts (Cross-Reference): BAS40-07V; BAS40-07V,315; BAS40-07V,115;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
BAS40-07V - General-purpose Schottky diode SOT 6-Pin Product overview: BAS40-07V,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 07V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 07V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-07V,115 can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 2 Element, 0.12A, 40V V(RRM), Silicon
Diode Array 2 Independent Schottky 40V 120mA (DC) Surface Mount SOT-563, SOT-666
Diode Array 2 Independent Schottky 40V 120mA (DC) Surface Mount SOT-563, SOT-666
Diode Array 2 Independent Schottky 40V 120mA (DC) Surface Mount SOT-563, SOT-666
DIODE ARR SCHOT 40V 120MA SOT666
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | BAS40-07V,115 | 1022088-BAS40-07V,115 | 286-BAS40-07V,115 | BAS40-07V,115 | 1727-1560-6-ND | BAS40-07V,115 |
| Product Name | General-purpose dual Schottky diode | Diodes, Rectifiers - Arrays - BAS40-07V,115 | Schottky 07V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Applications | Switching | |||||
| Package | SOT666 SOT666 | SOT-666 | SOT666 | SOT-563, SOT-666 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 380 to 0.3800 volts | 1 volts | 1 volts | |||
| IF | 120 mA |