Rochester Electronics 0.2 A 50 V SOT-23 Diode and Rectifier BAV74E6327

Description
0.2 A, 50 V, 2 ELEMENT, SILICON, SIGNAL DIODE, SOT-23, 3 PIN Product overview: BAV74E6327 from Rochester Electronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 A, 50 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2 A, 50 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV74E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.2 A, 50 V, 2 ELEMENT, SILICON, SIGNAL DIODE, SOT-23, 3 PIN Product overview: BAV74E6327 from Rochester Electronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 A, 50 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2 A, 50 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV74E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2 A 50 V SOT-23 Diode and Rectifier - 286-BAV74E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2 A 50 V SOT-23 Diode and Rectifier
286-BAV74E6327
0.2 A 50 V SOT-23 Diode and Rectifier 286-BAV74E6327
0.2 A, 50 V, 2 ELEMENT, SILICON, SIGNAL DIODE, SOT-23, 3 PIN Product overview: BAV74E6327 from Rochester Electronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 A, 50 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2 A, 50 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV74E6327 can be used for catalog matching and distributor lookup.

0.2 A, 50 V, 2 ELEMENT, SILICON, SIGNAL DIODE, SOT-23, 3 PIN Product overview: BAV74E6327 from Rochester Electronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 A, 50 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2 A, 50 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV74E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - BAV74E6327 - 863526-BAV74E6327 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV74E6327
863526-BAV74E6327
Diodes, Rectifiers - Arrays - BAV74E6327 863526-BAV74E6327
Manufacturer: Infineon Technologies Win Source Part Number: 863526-BAV74E6327 Features: Diode Array 1 Pair Common Cathode Standard 50 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: TO-236AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070

Manufacturer: Infineon Technologies
Win Source Part Number: 863526-BAV74E6327
Features: Diode Array 1 Pair Common Cathode Standard 50 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: TO-236AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAV74E6327 863526-BAV74E6327
Product Name 0.2 A 50 V SOT-23 Diode and Rectifier Diodes, Rectifiers - Arrays - BAV74E6327
Diode Type Diode Array 1 Pair Common Cathode Standard 50 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data