High-speed switching diode, encapsulated in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Switching Rectifier Diode 100V 0.25A 4ns SOD-323 Product overview: BAS316,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS316,115 can be used for catalog matching and distributor lookup.
Diode Standard 100V 250mA (DC) Surface Mount SOD-323
Diode Standard 100V 250mA (DC) Surface Mount SOD-323
Diode Standard 100V 250mA (DC) Surface Mount SOD-323
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 769680-BAS316,115
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: SC-76, SOD-323
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 250mA (DC)
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Maximum)
Family Name: BAS316
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-323
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 150mA
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): CMDD4448 BK; BAS316WS; CMDD4448 BK Lead Free; CMDD4448;
Introduction Date: August 31, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 100V 250MA SOD323
SWITCHING DIODE, 100V 250mA SOD-323; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):250mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm Max:4A; Diode Case Style:SOD-323RoHS Compliant: Yes
100V 400mW 2 Independent 1.25V@150mA 4ns 250mA SOD-323 Switching Diode ROHS
DIODE GEN PURP 100V 250MA SOD323
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Diodes | General Purpose Diodes |
| Product Number | BAS316,115 | 280-BAS316,115 | 1727-4309-2-ND | 769680-BAS316,115 | BAS316,115 | 11N8480 | BAS316,115 | BAS316,115 |
| Product Name | High-speed switching diode | 100V 0.25A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BAS316,115 | Discrete Semiconductor Products - Diodes - Rectifiers | Switching Diode, 100V 250Ma Sod-323; Repetitive Reverse Voltage Vrrm Max Nexperia | Diodes >> Switching Diode | Single Diodes |
| Diode Applications | Switching | Switching | Switching | |||||
| RoHS Compliant | RoHS | RoHS | ||||||
| VF | 715 to 0.7150 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| IF | 250 mA | 250 mA | ||||||
| VR | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts |