BAS70 - High Speed Switching, Clipping and Clamping Diode
Win Source Part Number: 1177857-BAS7004WH632
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA
Reverse Recovery Time (trr): 100 ps
Current - Reverse Leakage @ Vr: 100 nA @ 50 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Package / Case: SC-70, SOT-323
Supplier Device Package: PG-SOT323
Alternative Parts (Cross-Reference): BAS 70-04W; BAS 70-04W H6327; BAS70-04W; BAS70-04W H6327; BAS70-04WH6327; BAS7004W; BAS7004WH6327XTSA1.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Other Names: 2156-BAS7004WH6327XT
Base Product Number: BAS7004
Infineon BAS7004WH6327XTSA1
Infineon BAS7004WH6327XTSA1
Infineon BAS7004WH6327XTSA1
DIODE ARR SCHOTT 70V 70MA SOT323 Product overview: BAS7004WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7004WH6327XTS
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323
DIODE, SMALL SGNL, 70V, SOT323; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Operating Temperature Max:125°C; RoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 70V SOT323
Schottky Diodes & Rectifiers AF SCHOTTKY DIODE
DIODE ARR SCHOTT 70V 70MA SOT323
| Rochester Electronics | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Diodes | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | BAS7004WH6327XTSA1 | 1177857-BAS7004WH6327XTSA1 | 2496988 | 286-BAS7004WH6327XTSA1 | BAS7004WH6327XTSA1TR-ND | 68AC4371 | BAS7004WH6327XTSA1 | BAS7004WH6327XTSA1 | BAS7004WH6327XTSA1 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Schottky Diodes & Rectifiers | 70V 70MA Diode and Rectifier | Diode Arrays | Diode, Small Sgnl, 70V, Sot323; Diode Configuration Infineon | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Switching | Rectifier | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Diode Type | Schottky; Schottky | Schottky | Schottky | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | |||||
| VR | 70 volts | 70 volts | 70 volts |