The 30SLJQ060SCX is a 30A, 60V Schottky rectifier in a hermetically sealed SMD-0.5 ceramic package, designed for high-reliability applications. It features a maximum forward voltage drop of 0.96V at 30A peak current and 125°C junction temperature, with a peak surge current rating of 120A for 8.3ms half-sine pulses. The device operates with a junction temperature range of -55°C to 150°C and weighs 1.0 g typical. It meets MIL-PRF-19500 quality conformance for JANTX-equivalent screening levels and includes a guard ring for enhanced ruggedness. ESD rating is Class 3B per MIL-STD-750, Method 1020.
30A 60V Hi-Rel Schottky Discrete Diode in a SMD-0.5 package - JANTX Screening
Similar Parts
30SLJQ060
Base Part Number
30SLJQ060SCS
JANS Screening
30SLJQ060SCX
JANTX Screening
30SLJQ060SCV
JANTXV Screening
| Infineon Technologies AG | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 30SLJQ060SCX |
| Product Name | High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 30SLJQ060SCX |
| Package | C-CCN-3 |