Planar Schottky barrier double diode in a SOT223 (SC73) surface-mounted plastic package with dimensions of 6.5 mm x 3.5 mm x 1.65 mm, qualified to AEC-Q101 for automotive applications. Each diode supports a maximum reverse voltage of 60 V, forward current of 1 A, and non-repetitive peak forward current of 10 A for 8.3 ms. Forward voltage is up to 850 mV at 2 A and 25 °C, with reverse current up to 8 mA at 60 V and 100 °C. Thermal resistance from junction to ambient is 100 K/W on a standard FR4 PCB.
Planar Schottky barrier double diode encapsulated in a SOT223 (SC73) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARRAY SCHOT 60V 1A SOT-223
DIODE ARRAY SCHOT 60V 1A SOT-223
DIODE ARRAY SCHOT 60V 1A SOT-223
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | BAT160S-QX | 1727-BAT160S-QXTR-ND |
| Product Name | Schottky barrier double diode | Diode Arrays |
| Package | SOT223; SOT223 SOT223 | TO-261-4, TO-261AA |
| RoHS Compliant | RoHS | |
| IFSM | 10 amps | |
| IR | 3.50E-4 mA |