Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
SENSATA TECHNOLOGIES
T483F -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - BRIDGE RECTIFIERS
Sensata Technologies
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
T483F
Description
BRIDGE RECT 1P 1.2KV 10A MODULE
Description
BRIDGE RECT 1P 1.2KV 10A MODULE
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
T483F
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
T483F
BRIDGE RECT 1P 1.2KV 10A MODULE
BRIDGE RECT 1P 1.2KV 10A MODULE
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Rectifiers
Product Number
T483F
Product Name
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Life Cycle Stage
Declining
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Schottky Diodes & Rectifiers
1220014
Specs
Package
Do-214ac (sma)
RoHS Compliant
RoHS
t
rr
3000 ns
View Details
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: YG869C15R
Specs
Package
TO-220F
I
O
40 amps
V
RRM
150 volts
View Details
Infineon Technologies AG
Diodes, Rectifiers - Single - 8EWF06SPBF
8EWF06SPBF
Specs
Configuration
Single
View Details
2
suppliers
Micross Components, Inc.
Rectifier Diode
1N5416
Specs
I
FSM
80 amps
I
F
4500 mA
t
rr
150 ns
View Details