Manufacturer: ON Semiconductor
Win Source Part Number: 883195-MBRF745
Series: *
Features: Diode Array
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 883195-MBRF745 |
| Product Name | Diodes, Rectifiers - Arrays - MBRF745 |
| Diode Type | Schottky; Diode Array |