The 16SCYQ045C is a 16A, 45V center-tap Schottky rectifier in a hermetic TO-257AA package with ceramic eyelets, designed for high-reliability applications. It operates with a maximum junction and storage temperature range of -55°C to 150°C, has a maximum forward voltage drop of 0.62V at 16A and 125°C, and a reverse leakage current of up to 190mA at 125°C and rated voltage. The device features a typical junction capacitance of 1400pF and a thermal resistance of 1.6°C/W junction-to-case per leg. It is built for high-frequency switching power supplies and meets MIL-PRF-19500 quality conformance standards for TX and S quality levels. The case style is TO-257AA, with a typical weight of 4.3g.
16A 45V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package - Ceramic Eyelets with JANS Screening
Similar Parts
16SCYQ045C
Ceramic Eyelets
16SCYQ045CSCV
Ceramic Eyelets and JANTXV Screening
16SCYQ045CSCS
Ceramic Eyelets with JANS Screening
16SCYQ045CSCSA
Screening Level S Lead Form Down
| Infineon Technologies AG | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 16SCYQ045CSCS |
| Product Name | High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16SCYQ045CSCS |
| Package | M-TO257-3 |