Nexperia B.V. 30 V, 200 mA Schottky barrier diode BAT54GWJ

Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage: VF ≤ 400 mV Low leakage current: IR ≤ 2 µA Reverse voltage VR ≤ 30 V Low capacitance Small SMD plastic package Applications Ultra high-speed switching Line termination
Request a Quote Datasheet
Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage: VF ≤ 400 mV Low leakage current: IR ≤ 2 µA Reverse voltage VR ≤ 30 V Low capacitance Small SMD plastic package Applications Ultra high-speed switching Line termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 V, 200 mA Schottky barrier diode - BAT54GWJ - Nexperia B.V.
Nijmegen, Netherlands
30 V, 200 mA Schottky barrier diode
BAT54GWJ
30 V, 200 mA Schottky barrier diode BAT54GWJ
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage: VF ≤ 400 mV Low leakage current: IR ≤ 2 µA Reverse voltage VR ≤ 30 V Low capacitance Small SMD plastic package Applications Ultra high-speed switching Line termination

Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low forward voltage: VF ≤ 400 mV
  • Low leakage current: IR ≤ 2 µA
  • Reverse voltage VR ≤ 30 V
  • Low capacitance
  • Small SMD plastic package

Applications

  • Ultra high-speed switching
  • Line termination
Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAT54GWJ - 850877-BAT54GWJ - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT54GWJ
850877-BAT54GWJ
Diodes, Rectifiers - Single - BAT54GWJ 850877-BAT54GWJ
Manufacturer: Nexperia USA Inc. Win Source Part Number: 850877-BAT54GWJ Series: Automotive, AEC-Q101 Features: Diode 30 V Package: Reel - TR Family Name: BAT54 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 934070364118, 1727-7328-6, 1727-7328-2, 1727-7328-1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 850877-BAT54GWJ
Series: Automotive, AEC-Q101
Features: Diode 30 V
Package: Reel - TR
Family Name: BAT54
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 934070364118, 1727-7328-6, 1727-7328-2, 1727-7328-1

Buy Now Datasheet
Schottky 30 V 200 mA Diode and Rectifier - 280-BAT54GWJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30 V 200 mA Diode and Rectifier
280-BAT54GWJ
Schottky 30 V 200 mA Diode and Rectifier 280-BAT54GWJ
BAT54GW - 30 V, 200 mA Schottky barrier diode Product overview: BAT54GWJ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 200 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 200 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54GWJ can be used for catalog matching and distributor lookup.

BAT54GW - 30 V, 200 mA Schottky barrier diode Product overview: BAT54GWJ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 200 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 200 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54GWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-7328-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7328-1-ND
Single Diodes 1727-7328-1-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1727-7328-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7328-2-ND
Single Diodes 1727-7328-2-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1727-7328-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7328-6-ND
Single Diodes 1727-7328-6-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54GWJ
Schottky Diodes & Rectifiers BAT54GWJ
Schottky Diodes & Rectifiers BL Bipolar Discretes

Schottky Diodes & Rectifiers BL Bipolar Discretes

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54GWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54GWJ
Discrete Semiconductor Products - Diodes - Rectifiers BAT54GWJ
DIODE SCHOTTKY 30V 200MA SOD123

DIODE SCHOTTKY 30V 200MA SOD123

Supplier's Site
Single Diodes - BAT54GWJ - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT54GWJ
Single Diodes BAT54GWJ
DIODE SCHOTTKY 30V 200MA SOD123

DIODE SCHOTTKY 30V 200MA SOD123

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number BAT54GWJ 850877-BAT54GWJ 280-BAT54GWJ 1727-7328-1-ND BAT54GWJ BAT54GWJ BAT54GWJ
Product Name 30 V, 200 mA Schottky barrier diode Diodes, Rectifiers - Single - BAT54GWJ Schottky 30 V 200 mA Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Applications Switching
Package SOD-123; SOD123 SOD123 SOD-123; SOD-123-2 SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
VF 240 to 0.2400 volts 0.4000 volts 0.4000 volts
Unlock Full Specs
to access all available technical data