Rochester Electronics Diodes, Rectifiers - Arrays - BAS70-04B5000 BAS70-04B5000

Description
Manufacturer: Infineon Technologies Win Source Part Number: 863459-BAS70-04B5000 Series: * Features: Diode Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 863459-BAS70-04B5000 Series: * Features: Diode Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAS70-04B5000 - 863459-BAS70-04B5000 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-04B5000
863459-BAS70-04B5000
Diodes, Rectifiers - Arrays - BAS70-04B5000 863459-BAS70-04B5000
Manufacturer: Infineon Technologies Win Source Part Number: 863459-BAS70-04B5000 Series: * Features: Diode Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070

Manufacturer: Infineon Technologies
Win Source Part Number: 863459-BAS70-04B5000
Series: *
Features: Diode Array
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 863459-BAS70-04B5000
Product Name Diodes, Rectifiers - Arrays - BAS70-04B5000
Diode Type Schottky; Diode Array
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
High-speed switching double diode - BAV70W/ZLX - Nexperia B.V.
Specs
Diode Applications Switching
VF 1000 to 1 volts
IF 175 mA
View Details
3 suppliers
Switching Diodes - 8233019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; Sot-23
View Details
Rectifier Diodes, Type SBD - Model: YG862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details