Rochester Electronics Diodes, Rectifiers - Arrays - M1MA142WAT1 M1MA142WAT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 880493-M1MA142WAT1 Features: Diode Array 80 V Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.10.0070
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 880493-M1MA142WAT1 Features: Diode Array 80 V Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.10.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - M1MA142WAT1
880493-M1MA142WAT1
Diodes, Rectifiers - Arrays - M1MA142WAT1 880493-M1MA142WAT1
Manufacturer: ON Semiconductor Win Source Part Number: 880493-M1MA142WAT1 Features: Diode Array 80 V Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.10.0070

Manufacturer: ON Semiconductor
Win Source Part Number: 880493-M1MA142WAT1
Features: Diode Array 80 V
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.10.0070

Buy Now Datasheet
DIODE ARRAY GP 80V 100MA SC70-3 - 699-M1MA142WAT1 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 80V 100MA SC70-3
699-M1MA142WAT1
DIODE ARRAY GP 80V 100MA SC70-3 699-M1MA142WAT1
DIODE ARRAY GP 80V 100MA SC70-3

DIODE ARRAY GP 80V 100MA SC70-3

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Diode Arrays Diode Arrays
Product Number 880493-M1MA142WAT1 699-M1MA142WAT1
Product Name Diodes, Rectifiers - Arrays - M1MA142WAT1 DIODE ARRAY GP 80V 100MA SC70-3
Diode Type Diode Array 80 V RECTIFIER DIODE
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Diodes, Rectifiers - Arrays - SBT150-04Y-DL-E - 893719-SBT150-04Y-DL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package SMP-FD
View Details
MPPC (SiPMs) / MPPC arrays - S14422-3050DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Voltage regulator double diodes - BZB784-C5V1-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers