High-speed switching double diode in a SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, with a reverse voltage rating of 100 V, reverse recovery time of 4 ns, and capacitance of 1.5 pF.
High-speed switching double diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARRAY GP 100V 175MA SOT323
DIODE ARRAY GP 100V 175MA SOT323
Diode Array 1 Pair Common Cathode Standard 100V 175mA (DC) Surface Mount SC-70, SOT-323
BAV70 series - High-speed switching diodes SC-70 3-Pin Product overview: BAV70W,135 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70W,135 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1367298-BAV70W,135
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Base Product Number: BAV70
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 500 nA @ 80 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 175mA (DC)
DIODE ARRAY GP 100V 175MA SOT323
DIODE ARRAY GP 100V 175MA SOT323
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | BAV70W,135 | 1727-BAV70W,135DKR-ND | 286-BAV70W,135 | 1367298-BAV70W,135 | BAV70W,135 | BAV70W,135 |
| Product Name | High-speed switching double diode | Diode Arrays | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching | |||||
| RoHS Compliant | RoHS | |||||
| VF | 715 to 0.7150 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| IF | 175 mA | |||||
| VR | 100 volts | 100 volts | 100 volts |