Manufacturer: Infineon Technologies
Win Source Part Number: 912821-BAS40-05WH632
Series: *
Features: Diode Array
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 912821-BAS40-05WH6327 |
| Product Name | Diodes, Rectifiers - Arrays - BAS40-05WH6327 |
| Diode Type | Schottky; Diode Array |