Manufacturer: ON Semiconductor
Win Source Part Number: 925108-MAC12D
Features: TRIAC Standard 400 V 12 A Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8541.30.0080
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 925108-MAC12D |
| Product Name | Triacs - MAC12D |
| Package Type | TO-220 |