Sensata Technologies Thyristor Diode Module, 400V, 25A; Scr Module Type Sensata/crydom L522F

Description
THYRISTOR DIODE MODULE, 400V, 25A; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:60mA; Average Forward Current:-; On State RMS Current:25A RoHS Compliant: Yes
Datasheet
Description
THYRISTOR DIODE MODULE, 400V, 25A; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:60mA; Average Forward Current:-; On State RMS Current:25A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Diode Module, 400V, 25A; Scr Module Type Sensata/crydom - 73M3223 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module, 400V, 25A; Scr Module Type Sensata/crydom
73M3223
Thyristor Diode Module, 400V, 25A; Scr Module Type Sensata/crydom 73M3223
THYRISTOR DIODE MODULE, 400V, 25A; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:60mA; Average Forward Current:-; On State RMS Current:25A RoHS Compliant: Yes

THYRISTOR DIODE MODULE, 400V, 25A; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:60mA; Average Forward Current:-; On State RMS Current:25A RoHS Compliant: Yes

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 401176 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
401176
Thyristor/SCR/Triac/Diac/Alternistor 401176
THYRISTOR MODULE, 260A, 600V, SCR MODULE TYPE:BRIDGE RECTIFIER, SINGLE PHASE - SCR, PEAK REPETITIVE OFF-STATE VOLT, VDRM:600V, GATE TRIGGER CURRENT MAX, IGT:60MA, PEAK NON REP SURGE CURRENT ITSM 50HZ:300A, PRODUCT RNG:- , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR MODULE, 260A, 600V, SCR MODULE TYPE:BRIDGE RECTIFIER, SINGLE PHASE - SCR, PEAK REPETITIVE OFF-STATE VOLT, VDRM:600V, GATE TRIGGER CURRENT MAX, IGT:60MA, PEAK NON REP SURGE CURRENT ITSM 50HZ:300A, PRODUCT RNG:- , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - L522F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
L522F
Discrete Semiconductor Products - Thyristors - SCRs - Modules L522F
MODULE SCR/DIODE 25A 240VAC PCB

MODULE SCR/DIODE 25A 240VAC PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 73M3223 401176 L522F
Product Name Thyristor Diode Module, 400V, 25A; Scr Module Type Sensata/crydom Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR10KM-12LA-1A8X2 - 913104-BCR10KM-12LA-1A8X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B511SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details