Infineon Technologies AG 100V 250MW SOT23 Diode and Rectifier BAR161E6327HTSA1

Description
Pin Diode, 100V V(BR), Silicon
Request a Quote Datasheet
Description
Pin Diode, 100V V(BR), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BAR161E6327HTSA1 - Rochester Electronics
Newburyport, MA, United States
Pin Diode, 100V V(BR), Silicon

Pin Diode, 100V V(BR), Silicon

Supplier's Site Datasheet
Singapore, Singapore
100V 250MW SOT23 Diode and Rectifier
284-BAR161E6327HTSA1
100V 250MW SOT23 Diode and Rectifier 284-BAR161E6327HTSA1
RF DIODE PIN 100V 250MW SOT23-3 Product overview: BAR161E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR161E6327HTSA1 can be used for catalog matching and distributor lookup.

RF DIODE PIN 100V 250MW SOT23-3 Product overview: BAR161E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR161E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - BAR161E6327HTSA1 - 102811-BAR161E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAR161E6327HTSA1
102811-BAR161E6327HTSA1
RF Diodes - BAR161E6327HTSA1 102811-BAR161E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 102811-BAR161E6327HT SA1 Packaging: Reel - TR Current - Max: 140mA Diode Type: PIN - 1 Pair Common Anode Capacitance @ Vr, F: 0.5pF @ 50V, 1MHz Voltage - Peak Reverse (Max): 100V Power Dissipation (Max): 250mW Resistance @ If, F: 12 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 102811-BAR161E6327HTSA1
Packaging: Reel - TR
Current - Max: 140mA
Diode Type: PIN - 1 Pair Common Anode
Capacitance @ Vr, F: 0.5pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 100V
Power Dissipation (Max): 250mW
Resistance @ If, F: 12 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Diodes - BAR161E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - 1 Pair Common Anode 100V 140mA 250mW PG-SOT23

RF Diode PIN - 1 Pair Common Anode 100V 140mA 250mW PG-SOT23

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BAR161E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAR161E6327HTSA1
Discrete Semiconductor Products - Diodes - RF Diodes BAR161E6327HTSA1
RF DIODE PIN 100V 250MW SOT23-3

RF DIODE PIN 100V 250MW SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category PIN Diodes Rectifiers RF Diodes RF Diodes RF Diodes
Product Number BAR161E6327HTSA1 284-BAR161E6327HTSA1 102811-BAR161E6327HTSA1 BAR161E6327HTSA1TR-ND BAR161E6327HTSA1
Product Name 100V 250MW SOT23 Diode and Rectifier RF Diodes - BAR161E6327HTSA1 RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Package SOT23; SOT-23-3 Tape & Reel (TR) PG-SOT23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 PG-SOT23
Life Cycle Stage Obsolete Obsolete(EOL) Removed; Obsolete
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type PIN - 1 Pair Common Anode PIN
Unlock Full Specs
to access all available technical data