High-speed switching diode, encapsulated in a very small and flat lead SOD323F Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Switching Rectifier Diode 100V 0.25A 4ns SILICON 2-Pin SOD-323F Product overview: BAS16J,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16J,115 can be used for catalog matching and distributor lookup.
Diode Standard 100V 250mA (DC) Surface Mount SOD-323F
Diode Standard 100V 250mA (DC) Surface Mount SOD-323F
Diode Standard 100V 250mA (DC) Surface Mount SOD-323F
DIODE GP 100V 250MA SOD323F
DIODE GP 100V 250MA SOD323F
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | BAS16J,115 | 280-BAS16J,115 | 1727-BAS16J,115CT-ND | BAS16J,115 | BAS16J,115 |
| Product Name | High-speed switching diode | 100V 0.25A Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching | ||||
| RoHS Compliant | RoHS | ||||
| VF | 715 to 0.7150 volts | 1.25 volts | 1.25 volts | ||
| IF | 250 mA | ||||
| VR | 100 volts | 100 volts |