Nexperia B.V. General-purpose triple Schottky diode BAS70VYX

Description
General-purpose, electrically isolated triple Schottky diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet
Description
General-purpose, electrically isolated triple Schottky diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General-purpose triple Schottky diode - BAS70VYX - Nexperia B.V.
Nijmegen, Netherlands
General-purpose triple Schottky diode
BAS70VYX
General-purpose triple Schottky diode BAS70VYX
General-purpose, electrically isolated triple Schottky diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping

General-purpose, electrically isolated triple Schottky diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed
  • Low leakage current
  • High breakdown voltage
  • Low capacitance

Applications

  • Ultra high-speed switching
  • Voltage clamping
Supplier's Site Datasheet
 - BAS70VYX - Rochester Electronics
Newburyport, MA, United States
General-purpose triple Schottky diode

General-purpose triple Schottky diode

Supplier's Site Datasheet
Diode Arrays - 1727-BAS70VYXCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 70V 70MA 6TSSOP

DIODE ARR SCHOTT 70V 70MA 6TSSOP

Buy Now Datasheet
Diode Arrays - 1727-BAS70VYXDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 70V 70MA 6TSSOP

DIODE ARR SCHOTT 70V 70MA 6TSSOP

Buy Now Datasheet
Diode Arrays - 1727-BAS70VYXTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 70V 70MA 6TSSOP

DIODE ARR SCHOTT 70V 70MA 6TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey
Product Category Schottky Diodes Schottky Diodes Diode Arrays
Product Number BAS70VYX BAS70VYX 1727-BAS70VYXCT-ND
Product Name General-purpose triple Schottky diode Diode Arrays
Applications Switching
Package SOT363; SOT363-3 SOT363-3 SOT363 SOT363; 6-TSSOP, SC-88, SOT-363
RoHS Compliant RoHS RoHS
IF 70 mA
Unlock Full Specs
to access all available technical data