The BAV74 consists of two high-speed switching diodes with common cathodes, fabricated in planar technology, and encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Rectifier Diode, 2 Element, 0.215A, 60V V(RRM), Silicon, TO-236AB
Diode Array 1 Pair Common Cathode Standard 50V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 50V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 50V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
BAV74 - High-speed double diode TO-236 3-Pin Product overview: BAV74,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV74,235 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 50V 215MA TO236AB
| Nexperia B.V. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | BAV74,235 | BAV74,235 | 1727-2085-2-ND | 286-BAV74,235 | BAV74,235 |
| Product Name | High-speed double diode | Diode Arrays | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Switching | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 715 to 0.7150 volts | 1 volts | |||
| IF | 215 mA | ||||
| VR | 50 volts |