General-purpose dual Schottky diode in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. It has a maximum reverse voltage of 70 V, a forward current of 70 mA, and a forward voltage of up to 1 V at 15 mA. Reverse leakage current is up to 10 µA at 70 V and 25 °C. Diode capacitance is up to 2 pF at 0 V and 1 MHz. Maximum junction temperature is 150 °C. Thermal resistance from junction to ambient is 500 K/W when mounted on an FR4 PCB.
General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Rectifier Diode, Schottky, 2 Element, 0.07A, 70V, TO-236AB
Win Source Part Number: 1191573-BAS70-05,235
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA
Current - Reverse Leakage @ Vr: 10 µA @ 70 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Alternative Parts (Cross-Reference): BAS70-05 235; BAS70-05235;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 933834100235
Base Product Number: BAS70
BAS70 series; 1PS7xSB70 series - General-purpose Schottky diodes TO-236 3-Pin Product overview: BAS70-05,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-05,235 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 70V 70MA TO236AB
DIODE ARR SCHOT 70V 70MA TO236AB
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR SCHOT 70V 70MA TO236AB
| Nexperia B.V. | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | BAS70-05,235 | BAS70-05,235 | 1191573-BAS70-05,235 | 286-BAS70-05,235 | 1727-BAS70-05,235CT-ND | BAS70-05,235 |
| Product Name | General-purpose dual Schottky diode | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Schottky Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Applications | Switching | |||||
| Package | SOT23; SOT23 SOT23 | SOT23 | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23 | |
| RoHS Compliant | RoHS | RoHS | ||||
| IF | 70 mA | |||||
| IFSM | 100 amps |