Infineon Technologies AG RF Pin Diode, Band Switching and RF Attenuation BA592

Description
Silicon RF Switching Diode Summary of Features For band switching in TV/VTR tuners and mobile applications Very low forward resistance (typ. 0.45 Ω @ 3 mA) Small capacitance Pb-free (RoHS compliant) package Potential Applications Set Top Box TV Applications Automotive secondary power distribution unit Electric vehicle (EV) drivetrain system EV traction inverter Designers who used this product also designed with BSR316P | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) IPB65R660CFDA | Automotive MOSFET IPP100N10S3-05 | Automotive MOSFET IPD30N10S3L-34 | Automotive MOSFET BSS138N | Small signal/small power MOSFET IPP65R110CFDA | Automotive MOSFET BTS3110N | Classic HITFET™ 12V | automotive smart low-side switches BSP752R | Classic PROFET™ 24V | automotive smart high-side switch IPB80R290C3A | Automotive MOSFET BSR316P | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) IPB65R660CFDA | Automotive MOSFET IPP100N10S3-05 | Automotive MOSFET IPD30N10S3L-34 | Automotive MOSFET BSS138N | Small signal/small power MOSFET IPP65R110CFDA | Automotive MOSFET BTS3110N | Classic HITFET™ 12V | automotive smart low-side switches 1 2 3
Request a Quote Datasheet
Description
Silicon RF Switching Diode Summary of Features For band switching in TV/VTR tuners and mobile applications Very low forward resistance (typ. 0.45 Ω @ 3 mA) Small capacitance Pb-free (RoHS compliant) package Potential Applications Set Top Box TV Applications Automotive secondary power distribution unit Electric vehicle (EV) drivetrain system EV traction inverter Designers who used this product also designed with BSR316P | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) IPB65R660CFDA | Automotive MOSFET IPP100N10S3-05 | Automotive MOSFET IPD30N10S3L-34 | Automotive MOSFET BSS138N | Small signal/small power MOSFET IPP65R110CFDA | Automotive MOSFET BTS3110N | Classic HITFET™ 12V | automotive smart low-side switches BSP752R | Classic PROFET™ 24V | automotive smart high-side switch IPB80R290C3A | Automotive MOSFET BSR316P | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) IPB65R660CFDA | Automotive MOSFET IPP100N10S3-05 | Automotive MOSFET IPD30N10S3L-34 | Automotive MOSFET BSS138N | Small signal/small power MOSFET IPP65R110CFDA | Automotive MOSFET BTS3110N | Classic HITFET™ 12V | automotive smart low-side switches 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Pin Diode, Band Switching and RF Attenuation - BA592 - Infineon Technologies AG
Neubiberg, Germany
RF Pin Diode, Band Switching and RF Attenuation
BA592
RF Pin Diode, Band Switching and RF Attenuation BA592
Silicon RF Switching Diode Summary of Features For band switching in TV/VTR tuners and mobile applications Very low forward resistance (typ. 0.45 Ω @ 3 mA) Small capacitance Pb-free (RoHS compliant) package Potential Applications Set Top Box TV Applications Automotive secondary power distribution unit Electric vehicle (EV) drivetrain system EV traction inverter Designers who used this product also designed with BSR316P | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) IPB65R660CFDA | Automotive MOSFET IPP100N10S3-05 | Automotive MOSFET IPD30N10S3L-34 | Automotive MOSFET BSS138N | Small signal/small power MOSFET IPP65R110CFDA | Automotive MOSFET BTS3110N | Classic HITFET™ 12V | automotive smart low-side switches BSP752R | Classic PROFET™ 24V | automotive smart high-side switch IPB80R290C3A | Automotive MOSFET BSR316P | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) IPB65R660CFDA | Automotive MOSFET IPP100N10S3-05 | Automotive MOSFET IPD30N10S3L-34 | Automotive MOSFET BSS138N | Small signal/small power MOSFET IPP65R110CFDA | Automotive MOSFET BTS3110N | Classic HITFET™ 12V | automotive smart low-side switches 1 2 3

Silicon RF Switching Diode


Summary of Features

  • For band switching in TV/VTR tuners and mobile applications
  • Very low forward resistance (typ. 0.45 Ω @ 3 mA)
  • Small capacitance
  • Pb-free (RoHS compliant) package

Potential Applications

  • Set Top Box
  • TV

Applications

  • Automotive secondary power distribution unit
  • Electric vehicle (EV) drivetrain system
  • EV traction inverter

Designers who used this product also designed with


  • BSR316P |
    Small signal/small power MOSFET
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • IPB65R660CFDA |
    Automotive MOSFET
  • IPP100N10S3-05 |
    Automotive MOSFET
  • IPD30N10S3L-34 |
    Automotive MOSFET
  • BSS138N |
    Small signal/small power MOSFET
  • IPP65R110CFDA |
    Automotive MOSFET
  • BTS3110N |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BSP752R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • IPB80R290C3A |
    Automotive MOSFET
  • BSR316P |
    Small signal/small power MOSFET
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • IPB65R660CFDA |
    Automotive MOSFET
  • IPP100N10S3-05 |
    Automotive MOSFET
  • IPD30N10S3L-34 |
    Automotive MOSFET
  • BSS138N |
    Small signal/small power MOSFET
  • IPP65R110CFDA |
    Automotive MOSFET
  • BTS3110N |
    Classic HITFET™ 12V | automotive smart low-side switches

1
2
3

Supplier's Site Datasheet
35V 100MA Diode and Rectifier - 284-BA592 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35V 100MA Diode and Rectifier
284-BA592
35V 100MA Diode and Rectifier 284-BA592
DIODE RF SW 35V 100MA SOD-323 Product overview: BA592 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA592 can be used for catalog matching and distributor lookup.

DIODE RF SW 35V 100MA SOD-323 Product overview: BA592 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA592 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - BA592 - 095856-BA592 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BA592
095856-BA592
RF Diodes - BA592 095856-BA592
Manufacturer: Infineon Technologies Win Source Part Number: 095856-BA592 Packaging: Reel - TR Current - Max: 100mA Diode Type: Standard - Single Capacitance @ Vr, F: 1.1pF @ 3V, 1MHz Voltage - Peak Reverse (Max): 35V Resistance @ If, F: 500 mOhm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOD323-2 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 095856-BA592
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: Standard - Single
Capacitance @ Vr, F: 1.1pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 35V
Resistance @ If, F: 500 mOhm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOD323-2
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Diodes Rectifiers RF Diodes
Product Number BA592 284-BA592 095856-BA592
Product Name RF Pin Diode, Band Switching and RF Attenuation 35V 100MA Diode and Rectifier RF Diodes - BA592
Configuration Single Single
Diode Type PIN Standard - Single
Diode Applications Switching
Life Cycle Stage discontinued Declining; Not For New Designs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - 231305-BAR90-07L4E6327 - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
2 suppliers
RF Diodes - 448-BAR6304WH6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SOT323; SC-70, SOT-323
View Details
5 suppliers
RF - RF Diode - RF tuning diode - BB837 - BB837 - Infineon Technologies AG
Specs
Configuration Single
Life Cycle Stage discontinued
RoHS Compliant RoHS
View Details
3 suppliers
RF Diodes - BAR81 - 231293-BAR81 - Win Source Electronics
Infineon Technologies AG
Specs
Configuration Single
Diode Type Standard - Single
Life Cycle Stage Active
View Details
2 suppliers