Rochester Electronics Diodes, Rectifiers - Arrays - HRC0203B-NTRF-E HRC0203B-NTRF-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873867-HRC0203B-NTRF -E Series: * Features: Diode Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873867-HRC0203B-NTRF -E Series: * Features: Diode Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - HRC0203B-NTRF-E - 873867-HRC0203B-NTRF-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - HRC0203B-NTRF-E
873867-HRC0203B-NTRF-E
Diodes, Rectifiers - Arrays - HRC0203B-NTRF-E 873867-HRC0203B-NTRF-E
Manufacturer: Renesas Electronics America Win Source Part Number: 873867-HRC0203B-NTRF -E Series: * Features: Diode Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070

Manufacturer: Renesas Electronics America
Win Source Part Number: 873867-HRC0203B-NTRF-E
Series: *
Features: Diode Array
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 873867-HRC0203B-NTRF-E
Product Name Diodes, Rectifiers - Arrays - HRC0203B-NTRF-E
Diode Type Schottky; Diode Array
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14420-3050MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Rectifier Diodes, Type LLD - Model: TS902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details
Schottky barrier diodes - BAT54S-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Diodes, Rectifiers - Arrays - BAS70-04B5000 - 863459-BAS70-04B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details