Vishay Intertechnology, Inc. Through-Hole Resistor VR37000002705JA100

Description
Metal Film Resistors - Through Hole VR37 5% A1 27M Product overview: VR37000002705JA100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000002705JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole VR37 5% A1 27M Product overview: VR37000002705JA100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000002705JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-VR37000002705JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-VR37000002705JA100
Through-Hole Resistor 53-VR37000002705JA100
Metal Film Resistors - Through Hole VR37 5% A1 27M Product overview: VR37000002705JA100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000002705JA10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole VR37 5% A1 27M Product overview: VR37000002705JA100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000002705JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - VR37000002705JA100 - 1165336-VR37000002705JA100 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - VR37000002705JA100
1165336-VR37000002705JA100
Through Hole Resistors - VR37000002705JA100 1165336-VR37000002705JA100
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165336-VR3700000270 5JA100 Termination: Axial Length: 10 mm Contact Plating: Tin Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Resistance: 27 mΩ Power Rating: 500 mW Diameter: 4 mm Categories: Through Hole Resistors Case / Package: Conformal Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165336-VR37000002705JA100
Termination: Axial
Length: 10 mm
Contact Plating: Tin
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Resistance: 27 mΩ
Power Rating: 500 mW
Diameter: 4 mm
Categories: Through Hole Resistors
Case / Package: Conformal
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C

Buy Now
Through Hole Resistors - 56-VR37000002705JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-VR37000002705JA100CT-ND
Through Hole Resistors 56-VR37000002705JA100CT-ND
VR37 5% A1 27M

VR37 5% A1 27M

Buy Now Datasheet
Through Hole Resistors - 56-VR37000002705JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-VR37000002705JA100TB-ND
Through Hole Resistors 56-VR37000002705JA100TB-ND
VR37 5% A1 27M

VR37 5% A1 27M

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-VR37000002705JA100 1165336-VR37000002705JA100 56-VR37000002705JA100CT-ND
Product Name Through-Hole Resistor Through Hole Resistors - VR37000002705JA100 Through Hole Resistors
Technology / Construction Metal Film MetalFilm
Resistance Range 2.70E7 ohms 0.0270 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Operating DC Voltage 3500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details