Infineon Technologies AG Optoisolator; Analog; 6-Pin DIP; Transistor; 1.3V; 60mA; 5300V; 100mW; 6V 4N37

Description
Phototransistor Industry Standard Single Channel 6 Pin DIP Optocoupler Interfaces with common logic families It consist of a gallium arsenide infra red LED and a silicon NPN phototransistor.
Description
Phototransistor Industry Standard Single Channel 6 Pin DIP Optocoupler Interfaces with common logic families It consist of a gallium arsenide infra red LED and a silicon NPN phototransistor.

Suppliers

Company
Product
Description
Supplier Links
Optoisolator; Analog; 6-Pin DIP; Transistor; 1.3V; 60mA; 5300V; 100mW; 6V - 70225531 - Allied Electronics, Inc.
Fort Worth, TX, USA
Optoisolator; Analog; 6-Pin DIP; Transistor; 1.3V; 60mA; 5300V; 100mW; 6V
70225531
Optoisolator; Analog; 6-Pin DIP; Transistor; 1.3V; 60mA; 5300V; 100mW; 6V 70225531
Phototransistor Industry Standard Single Channel 6 Pin DIP Optocoupler Interfaces with common logic families It consist of a gallium arsenide infra red LED and a silicon NPN phototransistor.

Phototransistor Industry Standard Single Channel 6 Pin DIP Optocoupler

  • Interfaces with common logic families
    It consist of a gallium arsenide infra red LED and a silicon NPN phototransistor.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Optocouplers
Product Number 70225531
Product Name Optoisolator; Analog; 6-Pin DIP; Transistor; 1.3V; 60mA; 5300V; 100mW; 6V
Output Phototransistor
Package Type 6-Pin DIP
Mounting Option Surface Mount
Forward Current 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8230AB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 448-2ED3146MC12LXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details