Rochester Electronics Isolators - Gate Drivers - FOD3150AS FOD3150AS

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872137-FOD3150AS Series: * Features: Gate Driver Channel Package: Bulk Part Status: Obsolete Categories: Isolators Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872137-FOD3150AS Series: * Features: Gate Driver Channel Package: Bulk Part Status: Obsolete Categories: Isolators Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3150AS - 872137-FOD3150AS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD3150AS
872137-FOD3150AS
Isolators - Gate Drivers - FOD3150AS 872137-FOD3150AS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872137-FOD3150AS Series: * Features: Gate Driver Channel Package: Bulk Part Status: Obsolete Categories: Isolators Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872137-FOD3150AS
Series: *
Features: Gate Driver Channel
Package: Bulk
Part Status: Obsolete
Categories: Isolators
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 872137-FOD3150AS
Product Name Isolators - Gate Drivers - FOD3150AS
Unlock Full Specs
to access all available technical data

Similar Products

A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details
Digital Isolators - ISO722QDRQ1 - 922086-ISO722QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
DSCA47 Linearized Thermocouple Input Signal Conditioner - DSCA47-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Analog Channels 1 #
View Details