Sensata Technologies Solid State Relays 10LPCV24110

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2530-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2530-ND
Solid State Relays CC2530-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Relay, 0-10Vdc, 110A, Panel; Contact Configuration Sensata/crydom - 37M9916 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 0-10Vdc, 110A, Panel; Contact Configuration Sensata/crydom
37M9916
Solid State Relay, 0-10Vdc, 110A, Panel; Contact Configuration Sensata/crydom 37M9916
SOLID STATE RELAY, 0-10VDC, 110A, PANEL; Contact Configuration:-; Load Current:110A; Operating Voltage Max:300VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect / Screw; Switching Mode:Proportional Output RoHS Compliant: Yes

SOLID STATE RELAY, 0-10VDC, 110A, PANEL; Contact Configuration:-; Load Current:110A; Operating Voltage Max:300VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect / Screw; Switching Mode:Proportional Output RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays 10LPCV24110
SSR RELAY SPST-NO 110A 20-300V

SSR RELAY SPST-NO 110A 20-300V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
10LPCV24110
Solid State Relays - Industrial Mount 10LPCV24110
Solid State Relays - Industrial Mount Lin.Prop.Contr. 300 Vac/110A 0-10Vdc

Solid State Relays - Industrial Mount Lin.Prop.Contr. 300 Vac/110A 0-10Vdc

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2530-ND 37M9916 10LPCV24110 10LPCV24110
Product Name Solid State Relays Solid State Relay, 0-10Vdc, 110A, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays Solid State Relays - Industrial Mount
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 788-700 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Series-1 Relay - A4875 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
6 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details